04025A180JAT2A/BKN -- CAPACITOR;CERAMIC;CAP18PF ;TOL +-5%; SMD; VOL-RTG;50V;C0G,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP18PF ;TOL +-5%; SMD; VOL-RTG;50V;C0G,Cut tape
04025A180JAT2A/BKN
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Suppliers
CAPACITOR;CERAMIC;CAP18PF ;TOL +-5%; SMD; VOL-RTG;50V;C0G,Cut tape
70001248
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
- EIA Class I Ceramic Materials — Temperature Compensating
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±0.3%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001248 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP18PF ;TOL +-5%; SMD; VOL-RTG;50V;C0G,Cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic NPO
|
|
Capacitance Range
|
1.80E-5 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.60E-6 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-25 to 70 C (-13 to 158 F)
Capacitance Range
470000 microF
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Capacitance Range
0.0100 microF
Capacitance Tolerance
10 (+/- %)
View Details
2 suppliers