Vishay Precision Group Ceramic Capacitors 125LS50-R

Description
0.05µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
0.05µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LS50-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LS50-R-ND
Ceramic Capacitors 125LS50-R-ND
0.05µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

0.05µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 50nF 125V Capacitor
60-125LS50-R
Through-Hole 50nF 125V Capacitor 60-125LS50-R
Ceramic Capacitor, 50nF, Y5V, 125V, Radial, Through Hole Product overview: 125LS50-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50nF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50nF, 125V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS50-R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, 50nF, Y5V, 125V, Radial, Through Hole Product overview: 125LS50-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50nF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50nF, 125V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS50-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 1816505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1816505
Single Layer Ceramic Capacitors 1816505
Vishay 125LS50-R

Vishay 125LS50-R

Supplier's Site
Ceramic Capacitor 0.05Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay - 65K2770 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.05Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay
65K2770
Ceramic Capacitor 0.05Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay 65K2770
CERAMIC CAPACITOR 0.05UF, 125V, Y5V, 20%, RADIAL; Capacitance:50000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.05UF, 125V, Y5V, 20%, RADIAL; Capacitance:50000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 125LS50-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
125LS50-R
Ceramic Capacitors 125LS50-R
CAP CER 0.05UF 400VAC Y5V RADIAL

CAP CER 0.05UF 400VAC Y5V RADIAL

Supplier's Site Datasheet
Capacitor;Ceramic;Cap 0.05 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 - 70079815 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.05 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
70079815
Capacitor;Ceramic;Cap 0.05 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 70079815
Capacitor;Ceramic;Ca p 0.05 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Capacitor;Ceramic;Cap 0.05 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 125LS50-R-ND 60-125LS50-R 1816505 65K2770 125LS50-R 70079815
Product Name Ceramic Capacitors Through-Hole 50nF 125V Capacitor Single Layer Ceramic Capacitors Ceramic Capacitor 0.05Uf, 125V, Y5V, 20%, Radial; Capacitance Vishay Ceramic Capacitors Capacitor;Ceramic;Cap 0.05 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0500 microF 0.0500 microF 0.0500 microF 0.0500 microF 0.0500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitors - 2002-337XMPL004MG19H - New Yorker Electronics Co., Inc.
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers