Vishay Intertechnology, Inc. Through-Hole 35 V 10 uF Capacitor 199D106X9035D6V1E3

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X9035D6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X9035D6V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X9035D6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X9035D6V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 35 V 10 uF Capacitor
59-199D106X9035D6V1E3
Through-Hole 35 V 10 uF Capacitor 59-199D106X9035D6V1E3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X9035D6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X9035D6V1E 3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D106X9035D6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X9035D6V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1185-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1185-ND
Tantalum Capacitors 718-1185-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial

10µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D106X9035D6V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D106X9035D6V1E3
Capacitors - Tantalum Capacitors 199D106X9035D6V1E3
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - 199D106X9035D6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9035D6V1E3
Tantalum Capacitors 199D106X9035D6V1E3
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D - 70212714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D
70212714
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D 70212714
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D

Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D

Supplier's Site
CAP TANT 10UF 10% 35V RADIAL - 874-199D106X9035D6V1E3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 10% 35V RADIAL
874-199D106X9035D6V1E3
CAP TANT 10UF 10% 35V RADIAL 874-199D106X9035D6V1E3
CAP TANT 10UF 10% 35V RADIAL

CAP TANT 10UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Vishay - 99M0566 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Vishay
99M0566
Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Vishay 99M0566
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 10%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, RADIAL 10%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-199D106X9035D6V1E3 718-1185-ND 199D106X9035D6V1E3 199D106X9035D6V1E3 70212714 874-199D106X9035D6V1E3 99M0566
Product Name Through-Hole 35 V 10 uF Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D CAP TANT 10UF 10% 35V RADIAL Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers