Cornell Dubilier SNUBBER Capacitors 105PPA122K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNUBBER Capacitors
105PPA122K
SNUBBER Capacitors 105PPA122K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor, Snubber;1uF;Metallized Polypropy;Axial;1200WVDC;+/-10%;12Arms;0.05% - 70112119 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snubber;1uF;Metallized Polypropy;Axial;1200WVDC;+/-10%;12Arms;0.05%
70112119
Capacitor, Snubber;1uF;Metallized Polypropy;Axial;1200WVDC;+/-10%;12Arms;0.05% 70112119
+⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors Used for SMPS, induction heaters, high voltage and current applications Tinned copper leads Temperature Range: -40°C to +85°C Working Voltage

+⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors

  • Used for SMPS, induction heaters, high voltage and current applications
  • Tinned copper leads
  • Temperature Range: -40°C to +85°C
  • Working Voltage
Supplier's Site
Film Capacitors - 105PPA122K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
105PPA122K
Film Capacitors 105PPA122K
CAP FILM 1UF 10% 1.2KVDC AXIAL

CAP FILM 1UF 10% 1.2KVDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6580 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, 10%, Axial; Dielectric Type Illinois Capacitor
30K6580
Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, 10%, Axial; Dielectric Type Illinois Capacitor 30K6580
CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Voltage(AC):500V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 1.2KV, 10%, AXIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Voltage(AC):500V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105PPA122K 70112119 105PPA122K 30K6580
Product Name SNUBBER Capacitors Capacitor, Snubber;1uF;Metallized Polypropy;Axial;1200WVDC;+/-10%;12Arms;0.05% Film Capacitors Capacitor Polypropylene Pp Film 1Uf, 1.2Kv, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details