Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X9020C1V1E3

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1179-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1179-ND
Tantalum Capacitors 718-1179-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial

10µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359839-199D106X9020C1V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359839-199D106X9020C1V1E3
Capacitors - Tantalum Capacitors 1359839-199D106X9020C1V1E3
Win Source Part Number: 1359839-199D106X9020 C1V1E3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Conformal Coated MSL Level: Not Applicable Mfr: Vishay Sprague Series: TANTALEX®, 199D Package: Bulk Product Status: Active Features: General Purpose Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.21.0040 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 20 V Lifetime @ Temp.: 1000 Hrs @ 85°C Lead Spacing: 0.100" (2.54mm) Size / Dimension: 0.217" Dia (5.50mm) Height - Seated (Max): 0.360" (9.14mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359839-199D106X9020C1V1E3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Conformal Coated
MSL Level: Not Applicable
Mfr: Vishay Sprague
Series: TANTALEX®, 199D
Package: Bulk
Product Status: Active
Features: General Purpose
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.21.0040
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 20 V
Lifetime @ Temp.: 1000 Hrs @ 85°C
Lead Spacing: 0.100" (2.54mm)
Size / Dimension: 0.217" Dia (5.50mm)
Height - Seated (Max): 0.360" (9.14mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10uF 20V Capacitor
59-199D106X9020C1V1E3
Through-Hole 10uF 20V Capacitor 59-199D106X9020C1V1E3
10uF 20V Tantalum Capacitor, Radial, Through Hole Product overview: 199D106X9020C1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X9020C1V1E 3 can be used for catalog matching and distributor lookup.

10uF 20V Tantalum Capacitor, Radial, Through Hole Product overview: 199D106X9020C1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D106X9020C1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2509035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2509035
Tantalum Capacitors 2509035
Tantalum Capacitor Leaded 10uF 20V 10%

Tantalum Capacitor Leaded 10uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2509034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2509034
Tantalum Capacitors 2509034
Tantalum Capacitor Leaded 10uF 20V 10%

Tantalum Capacitor Leaded 10uF 20V 10%

Supplier's Site
Capacitors - Tantalum Capacitors - 199D106X9020C1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D106X9020C1V1E3
Capacitors - Tantalum Capacitors 199D106X9020C1V1E3
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 20 VDC; Radial; Case C - 70212711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 20 VDC; Radial; Case C
70212711
Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 20 VDC; Radial; Case C 70212711
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C. Features • Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor • Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor • Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468 • Standard Ratings Include Replacements for Type 196D Capacitors Applications • Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C.
Features
• Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor
• Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor
• Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468
• Standard Ratings Include Replacements for Type 196D Capacitors Applications
• Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Supplier's Site
Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay - 39M3444 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay
39M3444
Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay 39M3444
TANTALUM CAPACITOR, 10UF, 20V, RADIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, RADIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D106X9020C1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9020C1V1E3
Tantalum Capacitors 199D106X9020C1V1E3
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1179-ND 1359839-199D106X9020C1V1E3 59-199D106X9020C1V1E3 2509035 199D106X9020C1V1E3 70212711 39M3444 199D106X9020C1V1E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Through-Hole 10uF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor; Tantalum; Cap 10 uF; Tol 10%; Vol-Rtg 20 VDC; Radial; Case C Tantalum Capacitor, 10Uf, 20V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details