Vishay Intertechnology, Inc. Tantalum Capacitors 199D685X9035D1V1E3

Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote
Description
6.8µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 969163-199D685X9035D1V1E3 is a tantalum capacitor from the TANTALEX,Ñ¢ series, designed for general-purpose applications. It features a capacitance of 6.8 µF with a tolerance of ±10% and a rated voltage of 35 V. The capacitor operates within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. It is available in a radial lead configuration with a lead spacing of 0.100 inches (2.54 mm) and has a maximum seated height of 0.400 inches (10.16 mm). The product is compliant with RoHS standards when marked with "L" in the body marking. It is packaged in bulk with a standard quantity of 500 units per package. The capacitor is characterized by low leakage current and low dissipation factor, ensuring reliable performance in consumer, commercial, and industrial applications.

Datasheet Summary
Powered by GS/AI

The 969163-199D685X9035D1V1E3 is a tantalum capacitor from the TANTALEX,Ñ¢ series, designed for general-purpose applications. It features a capacitance of 6.8 µF with a tolerance of ±10% and a rated voltage of 35 V. The capacitor operates within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. It is available in a radial lead configuration with a lead spacing of 0.100 inches (2.54 mm) and has a maximum seated height of 0.400 inches (10.16 mm). The product is compliant with RoHS standards when marked with "L" in the body marking. It is packaged in bulk with a standard quantity of 500 units per package. The capacitor is characterized by low leakage current and low dissipation factor, ensuring reliable performance in consumer, commercial, and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1197-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1197-ND
Tantalum Capacitors 718-1197-ND
6.8µF Conformal Coated Tantalum Capacitors 35V Radial

6.8µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 35 V 6.8 uF Capacitor
59-199D685X9035D1V1E3
Through-Hole 35 V 6.8 uF Capacitor 59-199D685X9035D1V1E3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 6.8 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D685X9035D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 6.8 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 6.8 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D685X9035D1V1E 3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 6.8 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D685X9035D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 6.8 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 6.8 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D685X9035D1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 969163-199D685X9035D1V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
969163-199D685X9035D1V1E3
Capacitors - Tantalum Capacitors 969163-199D685X9035D1V1E3
Win Source Part Number: 969163-199D685X9035D 1V1E3 Category: Capacitors>Tantalum Capacitors Series: TANTALEX®, 199D Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.400" (10.16mm) Standard Package: 500 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 35 V Lead Spacing: 0.100" (2.54mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: D Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: Vishay Sprague Other Names: 718-1197

Win Source Part Number: 969163-199D685X9035D1V1E3
Category: Capacitors>Tantalum Capacitors
Series: TANTALEX®, 199D
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.400" (10.16mm)
Standard Package: 500
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Lead Spacing: 0.100" (2.54mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: D
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: Vishay Sprague
Other Names: 718-1197

Buy Now Datasheet
Tantalum Capacitors - 199D685X9035D1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D685X9035D1V1E3
Tantalum Capacitors 199D685X9035D1V1E3
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D685X9035D1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D685X9035D1V1E3
Capacitors - Tantalum Capacitors 199D685X9035D1V1E3
CAP TANT 6.8UF 10% 35V RADIAL

CAP TANT 6.8UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 6.8Uf, 35V, Radial 10%; Capacitance Vishay - 99M0606 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, Radial 10%; Capacitance Vishay
99M0606
Tantalum Capacitor, 6.8Uf, 35V, Radial 10%; Capacitance Vishay 99M0606
TANTALUM CAPACITOR, 6.8UF, 35V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 35V, RADIAL 10%; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor; Tantalum; Cap 6.8 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D - 70212767 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 6.8 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D
70212767
Capacitor; Tantalum; Cap 6.8 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D 70212767
Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C. Features • Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor • Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor • Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468 • Standard Ratings Include Replacements for Type 196D Capacitors Applications • Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Operating Temperature: –55°C to +85°C. (to +125°C with voltage derating). Capacitance Tolerance: At 120 Hz, +25°C, ±20%, ±10% Standard. Dissipation Factor: At 120 Hz, +25°C.
Features
• Economy and High Performance Are Combined in These Radial-Lead, Solid-Electrolyte TANTALEX® Capacitor
• Rugged, Reliable Capacitors Featuring Low Leakage Current and Low Dissipation Factor
• Six Miniature Case Sizes and Three Lead Styles. All Case Sizes Are Available in Standard Tape and Reel Packaging Per EIA-RS-468
• Standard Ratings Include Replacements for Type 196D Capacitors Applications
• Suitable for a Broad Range of Consumer, Commercial and Industrial Equipment

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1197-ND 59-199D685X9035D1V1E3 969163-199D685X9035D1V1E3 199D685X9035D1V1E3 199D685X9035D1V1E3 99M0606 70212767
Product Name Tantalum Capacitors Through-Hole 35 V 6.8 uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 35V, Radial 10%; Capacitance Vishay Capacitor; Tantalum; Cap 6.8 uF; Tol 10%; Vol-Rtg 35 VDC; Radial; Case D
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details