Cornell Dubilier Film Capacitors 150105J100IC

Description
CAP FILM 1UF 5% 100VDC AXIAL
Datasheet
Description
CAP FILM 1UF 5% 100VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150105J100IC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150105J100IC
Film Capacitors 150105J100IC
CAP FILM 1UF 5% 100VDC AXIAL

CAP FILM 1UF 5% 100VDC AXIAL

Supplier's Site Datasheet
CAPACITOR, METALLIZED POLYESTER, AXIAL,1UF, 100V, 5% - 70189772 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYESTER, AXIAL,1UF, 100V, 5%
70189772
CAPACITOR, METALLIZED POLYESTER, AXIAL,1UF, 100V, 5% 70189772
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)

The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications.

  • Capacitance Range: 0.001 to 10.0 μF
  • Tolerance: ±5%, Also Available in ±10% and ±20%
  • Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Supplier's Site
Capacitor Polyester Film Film 1Uf 5%, 100V,; Dielectric Type Cornell Dubilier - 50F6828 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf 5%, 100V,; Dielectric Type Cornell Dubilier
50F6828
Capacitor Polyester Film Film 1Uf 5%, 100V,; Dielectric Type Cornell Dubilier 50F6828
CAPACITOR POLYESTER FILM FILM 1UF 5%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF 5%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 150105J100IC 70189772 50F6828
Product Name Film Capacitors CAPACITOR, METALLIZED POLYESTER, AXIAL,1UF, 100V, 5% Capacitor Polyester Film Film 1Uf 5%, 100V,; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester Metallized PET
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C11AH470J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details