Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 159LBA050M2EG

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
159LBA050M2EG
SNAP-IN/ SNAP MOUNT Capacitors 159LBA050M2EG
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 15000UF, 50V, 35X45 DXL
70112279
CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 15000UF, 50V, 35X45 DXL 70112279
LBA Series - For all general purpose high CV applications. High Ripple Currents Ratings Rugged Design Large Case Size Selection Capacitance Range: 47μF to 47,000μF Voltage range: 10 WVDC to 500 WVDC Solvent Tolerant End Seal Standard

LBA Series - For all general purpose high CV applications.

  • High Ripple Currents Ratings
  • Rugged Design
  • Large Case Size Selection
  • Capacitance Range: 47μF to 47,000μF
  • Voltage range: 10 WVDC to 500 WVDC
  • Solvent Tolerant End Seal Standard
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 159LBA050M2EG 70112279
Product Name SNAP-IN/ SNAP MOUNT Capacitors CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 15000UF, 50V, 35X45 DXL
Configuration / Form Factor Snap Mount
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers