Illinois Capacitor Capacitor, Al Electrolytic;10uF;450VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;500VDC; 106CKS450M

Description
+85°C Standard Radial Lead Aluminum Electrolytic Capacitor, 450 WVDC, 500 VDC Surge Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General
Description
+85°C Standard Radial Lead Aluminum Electrolytic Capacitor, 450 WVDC, 500 VDC Surge Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;10uF;450VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;500VDC; - 70111744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;10uF;450VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;500VDC;
70111744
Capacitor, Al Electrolytic;10uF;450VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;500VDC; 70111744
+85°C Standard Radial Lead Aluminum Electrolytic Capacitor, 450 WVDC, 500 VDC Surge Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General

+85°C Standard Radial Lead Aluminum Electrolytic Capacitor, 450 WVDC, 500 VDC Surge

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
  • General
Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor - 84M4133 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor
84M4133
Aluminum Electrolytic Capacitor 10Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor 84M4133
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70111744 84M4133
Product Name Capacitor, Al Electrolytic;10uF;450VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;500VDC; Aluminum Electrolytic Capacitor 10Uf, 450V, 20%, Radial; Capacitance Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers