Cornell Dubilier Capacitor Polyester Film 0.047Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier 158X473

Description
CAPACITOR POLYESTER FILM 0.047UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.047UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.047Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier - 72K7372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier
72K7372
Capacitor Polyester Film 0.047Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier 72K7372
CAPACITOR POLYESTER FILM 0.047UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.047uF;Radial;275VAC;+/-20%;0.669In.L;0.217In.
70186277
Capacitor, Metallized Polyester;0.047uF;Radial;275VAC;+/-20%;0.669In.L;0.217In. 70186277
Metallized Polyester Radial Leaded Capacitors, 158X Series, 40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type

Metallized Polyester Radial Leaded Capacitors, 158X Series, 40 to +100°C
The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression.

  • Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order)
  • Voltage: 250 VAC/275 VAC
  • Temperature: –40°C to +100°C (with Voltage Derating Above +85°C)
  • International Agency Approvals Including UL1414 and CSA
  • Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.)
  • 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Supplier's Site
Film Capacitors - 158X473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
158X473
Film Capacitors 158X473
CAP FILM 0.047UF 20% 275VAC RAD

CAP FILM 0.047UF 20% 275VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 72K7372 70186277 158X473
Product Name Capacitor Polyester Film 0.047Uf, 250V, 20%, Radial; Dielectric Type Cornell Dubilier Capacitor, Metallized Polyester;0.047uF;Radial;275VAC;+/-20%;0.669In.L;0.217In. Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PET Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers