10µF Conformal Coated Tantalum Capacitors 50V Radial
CAP TANT 10UF 20% 50V RADIAL
Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F
TANTALUM CAPACITOR, 10UF, 50V, RADIAL 20%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes
CAP TANT 10UF 20% 50V RADIAL
199D Series 10 uF ±20% 50 V LS=5.08mm Radial Electrolyte Tantalum Capacitor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X0050F6V1E3-ND | 199D106X0050F6V1E3 | 70212708 | 15P6512 | 199D106X0050F6V1E3 | 874-199D106X0050F6V1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F | Tantalum Capacitor, 10Uf, 50V, Radial 20%; Capacitance Vishay | Tantalum Capacitors | 199D Series 10 uF ±20% 50 V LS=5.08mm Radial Electrolyte Tantalum Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |