Cornell Dubilier GENERAL PURPOSE 155MWR250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
155MWR250K
GENERAL PURPOSE 155MWR250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 28M9176 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
28M9176
Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 28M9176
FILM CAPACITOR, 1.5UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 1.5UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - 155MWR250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
155MWR250K
Film Capacitors 155MWR250K
CAP FILM 1.5UF 10% 250VDC AXIAL

CAP FILM 1.5UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
CAPACITOR; FILM; 1.5UF 10% 250V AXIAL
70112424
CAPACITOR; FILM; 1.5UF 10% 250V AXIAL 70112424
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155MWR250K 28M9176 155MWR250K 70112424
Product Name GENERAL PURPOSE Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor Film Capacitors CAPACITOR; FILM; 1.5UF 10% 250V AXIAL
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details