Cornell Dubilier Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 160104K100C-F

Description
CAPACITOR POLYESTER FILM 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6300
Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6300
CAPACITOR POLYESTER FILM 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
CAPACITOR,FILM,RADIAL,.10UF, 10% TOLERANCE, 100V - 70186082 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,FILM,RADIAL,.10UF, 10% TOLERANCE, 100V
70186082
CAPACITOR,FILM,RADIAL,.10UF, 10% TOLERANCE, 100V 70186082
The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. Capacitance Range: 0.0022 to 10 μF Tolerance: ±5%, ±10% Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz) Operating Temperature: –55°C to +125°C with voltage derating above 85°C Non-Polar

The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry.

  • Capacitance Range: 0.0022 to 10 μF
  • Tolerance: ±5%, ±10%
  • Voltage Range: 63 to 1000 VDC (400 to 250 VAC 50/60 Hz)
  • Operating Temperature: –55°C to +125°C with voltage derating above 85°C
  • Non-Polar
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 81K6300 70186082
Product Name Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier CAPACITOR,FILM,RADIAL,.10UF, 10% TOLERANCE, 100V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details