The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry.
CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 1KV,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 0.1UF 5% 1KVDC RADIAL
| Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70186249 | 81K6294 | 160104J1000N-F |
| Product Name | CAPACITOR;FILM;CAP .1UF;TOL+-5%;RADIAL BOX METALLIEZED POLYESTER;VOL-RTG 1000V | Capacitor Polyester Film Film 0.1Uf, 5%, 1Kv,; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | PC Pin | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |