Vishay Intertechnology, Inc. Ceramic Capacitors 1C10C0G220J050B

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C10C0G220J050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C10C0G220J050B-ND
Ceramic Capacitors 1C10C0G220J050B-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
22pF Capacitor
60-1C10C0G220J050B
22pF Capacitor 60-1C10C0G220J050B
Multilayer Ceramic Capacitors MLCC - Leaded 22pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G220J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G220J050B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 22pF 50volts C0G 5% 2.5mm L/S Product overview: 1C10C0G220J050B from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C10C0G220J050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Pf, 50V, 5%, C0G/np0; Capacitance Vishay - 57AC4644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0; Capacitance Vishay
57AC4644
Cap, 22Pf, 50V, 5%, C0G/np0; Capacitance Vishay 57AC4644
CAP, 22PF, 50V, 5%, C0G/NP0; Capacitance:22pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; OperatingRoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0; Capacitance:22pF; Voltage Rating:50V; Product Range:Monolythic 1C Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR,CERAMIC,RADIAL,22PF,5%TOLERANCE,50V - 70079242 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL,22PF,5%TOLERANCE,50V
70079242
CAPACITOR,CERAMIC,RADIAL,22PF,5%TOLERANCE,50V 70079242
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C10C0G220J050B-ND 60-1C10C0G220J050B 57AC4644 70079242
Product Name Ceramic Capacitors 22pF Capacitor Cap, 22Pf, 50V, 5%, C0G/np0; Capacitance Vishay CAPACITOR,CERAMIC,RADIAL,22PF,5%TOLERANCE,50V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details