AVX Corporation SMD 100V Capacitor 06031C103KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103KT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103KT Product overview: 06031C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103KT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103KT Product overview: 06031C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-06031C103KAT2A
SMD 100V Capacitor 60-06031C103KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103KT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103KT Product overview: 06031C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A103KT NEW GLOBAL PN 100V 0.01u A 581-KGM15AR72A103KT Product overview: 06031C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356509 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356509
MLCCs - Multilayer Ceramic Capacitors 1356509
KYOCERA AVX 06031C103KAT2A

KYOCERA AVX 06031C103KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353123 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353123
MLCCs - Multilayer Ceramic Capacitors 1353123
KYOCERA AVX 06031C103KAT2A

KYOCERA AVX 06031C103KAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 957772-06031C103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
957772-06031C103KAT2A
Capacitors - Ceramic Capacitors 957772-06031C103KAT2A
Win Source Part Number: 957772-06031C103KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): MC0603B103K101CT; 06035C103KAT2A; C0603C103K1RACAUTO; GCM188R72A103KA37D; CC0603KRX7R0BB103; 06035C103KAT4A; CL10B103KC8NNNC06031 C103 KAT2A; 06031C103KAT2A.; 06031C103KAT2A/4K; 06031C103KAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 06031C103KAT2A/4K,06 031C103KAT2A\\4K,478 -1205-6,478-1205-2,4 78-1205-1

Win Source Part Number: 957772-06031C103KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): MC0603B103K101CT; 06035C103KAT2A; C0603C103K1RACAUTO; GCM188R72A103KA37D; CC0603KRX7R0BB103; 06035C103KAT4A; CL10B103KC8NNNC06031C103 KAT2A; 06031C103KAT2A.; 06031C103KAT2A/4K; 06031C103KAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 06031C103KAT2A/4K,06031C103KAT2A\\4K,478-1205-6,478-1205-2,478-1205-1

Buy Now Datasheet
Ceramic Capacitors - 06031C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C103KAT2A
Ceramic Capacitors 06031C103KAT2A
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor, Ceramic;0.01uF;10%;100V;Cut-Tape - 70001141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;0.01uF;10%;100V;Cut-Tape
70001141
Capacitor, Ceramic;0.01uF;10%;100V;Cut-Tape 70001141
EIA Class II Ceramic Materials — Temperature Stable Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±15%

  • EIA Class II Ceramic Materials — Temperature Stable
  • Operating Temperature Range — –55°C to +125°C
  • Temperature Characteristic — ±15%
Supplier's Site
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96K4758 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96K4758
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96K4758
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 34M9356 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
34M9356
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 34M9356
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W1378 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W1378
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W1378
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 10000PF 100V X7R 0603 - 66-06031C103KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 100V X7R 0603
66-06031C103KAT2A
CAP CER 10000PF 100V X7R 0603 66-06031C103KAT2A
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031C103KAT2A 1356509 957772-06031C103KAT2A 06031C103KAT2A 70001141 96K4758 34M9356 66-06031C103KAT2A
Product Name SMD 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic;0.01uF;10%;100V;Cut-Tape Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx CAP CER 10000PF 100V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB152K#P0 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details