Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 109LBB063M2DG

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
109LBB063M2DG
SNAP-IN/ SNAP MOUNT Capacitors 109LBB063M2DG
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 10000Uf 63V 20%, Snap-In; Capacitance Illinois Capacitor - 30K6619 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf 63V 20%, Snap-In; Capacitance Illinois Capacitor
30K6619
Aluminum Electrolytic Capacitor 10000Uf 63V 20%, Snap-In; Capacitance Illinois Capacitor 30K6619
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 63V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 63V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;63V - 70112351 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;63V
70112351
CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;63V 70112351
CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;63V

CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;63V

Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 109LBB063M2DG 30K6619 70112351
Product Name SNAP-IN/ SNAP MOUNT Capacitors Aluminum Electrolytic Capacitor 10000Uf 63V 20%, Snap-In; Capacitance Illinois Capacitor CAPACITOR; AL ELECTROLYTIC; CAP 10000UF; TOL +-20%; SNAP-MOUNT;63V
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers