Tantalum Capacitor Leaded 10uF 35V 10%
Tantalum Capacitor Leaded 10uF 35V 10%
10µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 10UF 10% 35V AXIAL
CAP TANT 10UF 10% 35V AXIAL
Features
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2509027 | 150D106X9035R2BE3-ND | 150D106X9035R2BE3 | 150D106X9035R2BE3 | 70212653 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAPACITOR, TANTALUM; 10 uF; 35 WVDC @ DEGC; 46 V; + 10%; R; AXIAL LEADED |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum |