4.7µF Hermetically Sealed Tantalum Capacitors 35V Axial
Tantalum Capacitor 4.7uF 35V 10% Axial 125°C Product overview: 150D475X9035B2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D475X9035B2BE3
CAP TANT 4.7UF 10% 35V AXIAL
CAP TANT 4.7UF 10% 35V AXIAL
Features
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D475X9035B2BE3-ND | 59-150D475X9035B2BE3 | 150D475X9035B2BE3 | 150D475X9035B2BE3 | 70212671 |
| Product Name | Tantalum Capacitors | 4.7uF 35V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAPACITOR, TANTALUM; 4.7 uF; 35 WVDC @ DEGC; 46 V; + 10%; B; AXIAL LEADED |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |