Cornell Dubilier GENERAL PURPOSE 104MWR400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Datasheet Summary
Powered by GS/AI

The capacitor is a 0.1 µF, 400V film type with an axial lead configuration, specifically designed for general-purpose applications such as bypass, coupling, and blocking. It features a capacitance tolerance of ±10% at 1 kHz and 25°C, with an optional ±5% tolerance. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environments. This component has a low equivalent series resistance (ESR) and a maximum dissipation factor of less than 0.005 at 1 kHz and 25°C for capacitance values under 1 µF. The insulation resistance is rated at over 15,000 MΩ for voltages under 100VDC and 30,000 MΩ for voltages above 100VDC, ensuring reliable performance. The capacitor is constructed with a metallized polyester dielectric and is coated with flame-retardant polyester tape, compliant with UL standards. It is also RoHS compliant, indicating it is free from hazardous substances. The leads are made of lead-free tinned copper, enhancing its compatibility with modern soldering processes. This product is suitable for engineers looking for a reliable and compact capacitor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The capacitor is a 0.1 µF, 400V film type with an axial lead configuration, specifically designed for general-purpose applications such as bypass, coupling, and blocking. It features a capacitance tolerance of ±10% at 1 kHz and 25°C, with an optional ±5% tolerance. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environments. This component has a low equivalent series resistance (ESR) and a maximum dissipation factor of less than 0.005 at 1 kHz and 25°C for capacitance values under 1 µF. The insulation resistance is rated at over 15,000 MΩ for voltages under 100VDC and 30,000 MΩ for voltages above 100VDC, ensuring reliable performance. The capacitor is constructed with a metallized polyester dielectric and is coated with flame-retardant polyester tape, compliant with UL standards. It is also RoHS compliant, indicating it is free from hazardous substances. The leads are made of lead-free tinned copper, enhancing its compatibility with modern soldering processes. This product is suitable for engineers looking for a reliable and compact capacitor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
104MWR400K
GENERAL PURPOSE 104MWR400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 104MWR400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
104MWR400K
Film Capacitors 104MWR400K
CAP FILM 0.1UF 10% 400VDC AXIAL

CAP FILM 0.1UF 10% 400VDC AXIAL

Supplier's Site Datasheet
Capacitor, Metallized Polyester;0.1uF;Axial;400WVDC;+/-10%;7.5mmDia.;19mmL - 70111989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Axial;400WVDC;+/-10%;7.5mmDia.;19mmL
70111989
Capacitor, Metallized Polyester;0.1uF;Axial;400WVDC;+/-10%;7.5mmDia.;19mmL 70111989
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Cap, 0.1Uf, 400V, Film, Axial; Dielectric Type Illinois Capacitor - 84M4083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 400V, Film, Axial; Dielectric Type Illinois Capacitor
84M4083
Cap, 0.1Uf, 400V, Film, Axial; Dielectric Type Illinois Capacitor 84M4083
CAP, 0.1UF, 400V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

CAP, 0.1UF, 400V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MWR400K 104MWR400K 70111989 84M4083
Product Name GENERAL PURPOSE Film Capacitors Capacitor, Metallized Polyester;0.1uF;Axial;400WVDC;+/-10%;7.5mmDia.;19mmL Cap, 0.1Uf, 400V, Film, Axial; Dielectric Type Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester Metallized PET
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Ceramic Capacitors - C17AHR35B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers