The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications.
CAPACITOR POLYESTER FILM 0.47UF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 0.47UF 5% 250VDC AXIAL
| Allied Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189775 | 72K7369 | 150474J250HC |
| Product Name | CAPACITOR, METALLIZED POLYESTER, AXIAL,0.47UF, 250V, 5% | Capacitor Polyester Film 0.47Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |