Vishay Precision Group Tantalum Capacitors 150D475X9050B2BE3

Description
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D475X9050B2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D475X9050B2BE3-ND
Tantalum Capacitors 150D475X9050B2BE3-ND
4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial

4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
CAPACITOR, TANTALUM; 4.7 uF; 50 WVDC @ DEGC; 65 V; + 10%; B; AXIAL LEADED - 70212672 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM; 4.7 uF; 50 WVDC @ DEGC; 65 V; + 10%; B; AXIAL LEADED
70212672
CAPACITOR, TANTALUM; 4.7 uF; 50 WVDC @ DEGC; 65 V; + 10%; B; AXIAL LEADED 70212672
Features These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation Terminals Are Solid, Tinned Nickel Wire Leads 10% Tolerance

Features

  • These High Performance, Hermetically-Sealed TANTALEX® Capacitors Have Set the Standard for Solid-Electrolyte Tantalum Capacitors for More Than Three Decades
  • High Capacitance, Low DCL, Low Dissipation Factor and Exceptional Operating Stability
  • Performance and Reliability Have Been Proven in Commercial, Industrial and Military Applications
  • Available in Four Case Codes and Capacitors and Are Supplied with Plastic-Film Insulation
  • Terminals Are Solid, Tinned Nickel Wire Leads
  • 10% Tolerance
Supplier's Site
Capacitors - Tantalum Capacitors - 150D475X9050B2BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D475X9050B2BE3
Capacitors - Tantalum Capacitors 150D475X9050B2BE3
CAP TANT 4.7UF 10% 50V AXIAL

CAP TANT 4.7UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 150D475X9050B2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D475X9050B2BE3
Tantalum Capacitors 150D475X9050B2BE3
CAP TANT 4.7UF 10% 50V AXIAL

CAP TANT 4.7UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D475X9050B2BE3-ND 70212672 150D475X9050B2BE3 150D475X9050B2BE3
Product Name Tantalum Capacitors CAPACITOR, TANTALUM; 4.7 uF; 50 WVDC @ DEGC; 65 V; + 10%; B; AXIAL LEADED Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details