06031A8R2CAT2A/BKN -- CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,CUT TAPE
AVX Corporation
CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape
06031A8R2CAT2A/BKN
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Description
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
Suppliers
CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape
70001454
EIA Class I Ceramic Materials — Temperature Compensating
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±0.3%
- EIA Class I Ceramic Materials — Temperature Compensating
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±0.3%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001454 |
|
Product Name
|
CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic NPO
|
|
Capacitance Range
|
8.20E-6 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
900000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.60E-6 microF
View Details
6 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details