Cornell Dubilier CAPACITOR, METALLIZED POLYESTER, AXIAL,0.68UF, 100V, 5% 150684J100FC

Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Datasheet
Description
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.68UF, 100V, 5% - 70189771 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.68UF, 100V, 5%
70189771
CAPACITOR, METALLIZED POLYESTER, AXIAL,0.68UF, 100V, 5% 70189771
The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range: 0.001 to 10.0 μF Tolerance: ±5%, Also Available in ±10% and ±20% Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz) Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)

The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications.

  • Capacitance Range: 0.001 to 10.0 μF
  • Tolerance: ±5%, Also Available in ±10% and ±20%
  • Voltage Range: 63 to 1000 VDC (40 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to 125°C (Derate Linearly to 50% Rated Voltage at 125°C)
Supplier's Site
Film Capacitors - 150684J100FC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150684J100FC
Film Capacitors 150684J100FC
CAP FILM 0.68UF 5% 100VDC AXIAL

CAP FILM 0.68UF 5% 100VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.68Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier - 34H3159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.68Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier
34H3159
Capacitor Polyester Film 0.68Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier 34H3159
CAPACITOR POLYESTER FILM 0.68UF, 100V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.68UF, 100V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70189771 150684J100FC 34H3159
Product Name CAPACITOR, METALLIZED POLYESTER, AXIAL,0.68UF, 100V, 5% Film Capacitors Capacitor Polyester Film 0.68Uf, 100V, 5%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details