Vishay Intertechnology, Inc. Ceramic Capacitors 1C20C0G101J100B

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20C0G101J100B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20C0G101J100B-ND
Ceramic Capacitors 1C20C0G101J100B-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 1C20C0G101J100B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1C20C0G101J100B
Ceramic Capacitors 1C20C0G101J100B
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
CAPACITOR,CERAMIC,RADIAL,100PF, 5% TOLERANCE,100V - 70079258 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL,100PF, 5% TOLERANCE,100V
70079258
CAPACITOR,CERAMIC,RADIAL,100PF, 5% TOLERANCE,100V 70079258
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site
Capacitors - Ceramic Capacitors - 1C20C0G101J100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1C20C0G101J100B
Capacitors - Ceramic Capacitors 1C20C0G101J100B
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C20C0G101J100B-ND 1C20C0G101J100B 70079258 1C20C0G101J100B
Product Name Ceramic Capacitors Ceramic Capacitors CAPACITOR,CERAMIC,RADIAL,100PF, 5% TOLERANCE,100V Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers