Cornell Dubilier RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 158KXM016M

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors
158KXM016M
RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors 158KXM016M
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Capacitor, Al Electrolytic;1500uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC; - 70111831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1500uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC;
70111831
Capacitor, Al Electrolytic;1500uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC; 70111831
+105°C High Frequency Low Impedance Radial Lead Aluminum Electrolytic Capacitor, 1500 μF Temperature Range: –40°C to +105°C Working Voltage: 10 to 50 VDC Load Life: 2000 to 5000 Hours High Freque

+105°C High Frequency Low Impedance Radial Lead Aluminum Electrolytic Capacitor, 1500 μF

  • Temperature Range: –40°C to +105°C
  • Working Voltage: 10 to 50 VDC
  • Load Life: 2000 to 5000 Hours
  • High Freque
Supplier's Site
Electrolytic Capacitor 1500Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor - 84M4435 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor 1500Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
84M4435
Electrolytic Capacitor 1500Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor 84M4435
ELECTROLYTIC CAPACITOR 1500UF 16WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

ELECTROLYTIC CAPACITOR 1500UF 16WVDC +/-20% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 158KXM016M 70111831 84M4435
Product Name RADIAL LEAD HIGH FREQUENCY/ LOW IMPEDANCE Capacitors Capacitor, Al Electrolytic;1500uF;16VDC;+/-20%;Radial;12.5mmDia.;20.0mmL;20VDC; Electrolytic Capacitor 1500Uf 16Wvdc +/-20% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details