Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP, 0.1UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 0.1UF 10% 100VDC RADIAL
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104MSR100K | 72K6858 | 70112000 | 104MSR100K |
| Product Name | GENERAL PURPOSE FILM Capacitors | Cap, 0.1Uf, 100V, Film, Radial; Dielectric Type Illinois Capacitor | Capacitor;Polyester Metallized;Cap 0.1 uF;Tol 10%;Vol-Rtg 100 VDC;Radial | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |