CAPACITOR, CERAMIC, 50V, Z5U, 0.01uF, THROUGH HOLE MOUNT, RADIAL LEADED Product overview: 1C20Z5U103M050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20Z5U103M050B can be used for catalog matching and distributor lookup.
10000pF ±20% 50V Ceramic Capacitor Z5U Radial
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications
CAP CER 10000PF 50V Z5U RADIAL
CERAMIC CAPACITOR 0.01UF, 50V, Z5U, 20%, RADIAL; Capacitance:10000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1C20Z5U103M050B | 1C20Z5U103M050B-ND | 70079267 | 1C20Z5U103M050B | 81F2062 |
| Product Name | Through-Hole 50V 0.01uF Capacitor | Ceramic Capacitors | CAPACITOR,CERAMIC,RADIAL,.01UF, 20% TOLERANCE,50V | Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 50V, Z5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Operating Temperature | -10 to 85 C (14 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |