Tantalum Capacitor 100uF 20V 10% Axial Bulk Product overview: 150D107X9020S2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D107X9020S2BE3
100µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 100UF 10% 20V AXIAL
Tantalum Capacitor, TANTALEXr, 150D Series, 100 F, 10%, 20 V, Axial Leaded
Tantalum Capacitor, TANTALEXr, 150D Series, 100 F, 10%, 20 V, Axial Leaded RoHS Compliant: Yes
Features
CAP TANT 100UF 10% 20V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-150D107X9020S2BE3 | 150D107X9020S2BE3-ND | 150D107X9020S2BE3 | 47T3480 | 47R4579 | 70212657 | 150D107X9020S2BE3 |
| Product Name | 100uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Tantalexr, 150D Series, 100 F, 10%, 20 V, Axial Leaded Vishay | Tantalum Capacitor, Tantalexr, 150D Series, 100 F, 10%, 20 V, Axial Leaded Rohs Compliant Vishay | CAPACITOR; 100 uF; 20 WVDC @ DEGC; 16 V; + 10%; S; AXIAL LEADED; -55DEGC | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |