Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA050M | 70111903 | 75K6216 |
| Product Name | AXIAL LEAD Capacitors | Capacitor, Al Electrolytic;100uF;Gen.Purpose, Tubular;Axial;+/-20%;0 to 50WVDC | Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Applications | General Purpose | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF |