ebm-papst Inc. Capacitor;Metal;8uF;30-35Dia;111 Max.Overall Dim;Screw;-25degC;85degC;For Multi- 2165-4-7320

Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet
Description
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Metal;8uF;30-35Dia;111 Max.Overall Dim;Screw;-25degC;85degC;For Multi- - 70105393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Metal;8uF;30-35Dia;111 Max.Overall Dim;Screw;-25degC;85degC;For Multi-
70105393
Capacitor;Metal;8uF;30-35Dia;111 Max.Overall Dim;Screw;-25degC;85degC;For Multi- 70105393
Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Metal Capacitor Multi-Speed Blower, -25 to +85°C Operating Temperature

Supplier's Site
Aluminum Electrolytic Capacitor 8Uf Wire Lead; Dielectric Type Ebm-Papst - 47M2403 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8Uf Wire Lead; Dielectric Type Ebm-Papst
47M2403
Aluminum Electrolytic Capacitor 8Uf Wire Lead; Dielectric Type Ebm-Papst 47M2403
ALUMINUM ELECTROLYTIC CAPACITOR 8UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8UF WIRE LEAD; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70105393 47M2403
Product Name Capacitor;Metal;8uF;30-35Dia;111 Max.Overall Dim;Screw;-25degC;85degC;For Multi- Aluminum Electrolytic Capacitor 8Uf Wire Lead; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect Leaded Capacitor; Wire Leaded
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers