Cornell Dubilier Capacitor, Metallized Polyester;0.01uF;Radial;275VAC;+/-20%;0.669In.L;0.197In.T 158X103

Description
Metallized Polyester Radial Leaded Capacitor, 158X Series, 40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Datasheet
Description
Metallized Polyester Radial Leaded Capacitor, 158X Series, 40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Metallized Polyester;0.01uF;Radial;275VAC;+/-20%;0.669In.L;0.197In.T - 70186273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.01uF;Radial;275VAC;+/-20%;0.669In.L;0.197In.T
70186273
Capacitor, Metallized Polyester;0.01uF;Radial;275VAC;+/-20%;0.669In.L;0.197In.T 70186273
Metallized Polyester Radial Leaded Capacitor, 158X Series, 40 to +100°C The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression. Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order) Voltage: 250 VAC/275 VAC Temperature: –40°C to +100°C (with Voltage Derating Above +85°C) International Agency Approvals Including UL1414 and CSA Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.) 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type

Metallized Polyester Radial Leaded Capacitor, 158X Series, 40 to +100°C
The Series 158X is a radial leaded metallized polyester, AC line suppression capacitor, housed in a flame-retardant pre-molded plastic case with epoxy resin fill. Temperature Range: –40°C to +100°C with voltage derating above 85°C. Capacitor Range: 0.1 μF to 2.2 μF. Suggested applications are energy storage, filtering, pulse discharge, discrimination, and suppression.

  • Capacitance: 0.01 to 2.2 μF (Other Cap Values Available on Special Order)
  • Voltage: 250 VAC/275 VAC
  • Temperature: –40°C to +100°C (with Voltage Derating Above +85°C)
  • International Agency Approvals Including UL1414 and CSA
  • Short Leads Available As Special Order Item. Add “S” to Part Number (Lead Configuration 0.138" Min.)
  • 10% Tolerance Available as Special Order Item By Adding “K” to Mfr.'s Type
Supplier's Site
Film Capacitors - 158X103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
158X103
Film Capacitors 158X103
CAP FILM 10000PF 20% 275VAC RAD

CAP FILM 10000PF 20% 275VAC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.01Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier - 87F1187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
87F1187
Capacitor Polyester Film 0.01Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier 87F1187
CAPACITOR POLYESTER FILM 0.01UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70186273 158X103 87F1187
Product Name Capacitor, Metallized Polyester;0.01uF;Radial;275VAC;+/-20%;0.669In.L;0.197In.T Film Capacitors Capacitor Polyester Film 0.01Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-100-30X30X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers