AVX Corporation CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape 08051A8R2CAT2A/BKN

Description
EIA Class I Ceramic Materials — Temperature Compensating Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±0.3%
Description
EIA Class I Ceramic Materials — Temperature Compensating Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±0.3%

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape - 70001464 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape
70001464
CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape 70001464
EIA Class I Ceramic Materials — Temperature Compensating Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±0.3%

  • EIA Class I Ceramic Materials — Temperature Compensating
  • Operating Temperature Range — –55°C to +125°C
  • Temperature Characteristic — ±0.3%
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001464
Product Name CAPACITOR;CERAMIC;CAP 8.2PF; TOL+-0.25PF; SMT;VOL-RTG 100V; C0G,Cut Tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition; Ceramic NPO
Capacitance Range 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers