Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Low Profile Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature
ELECTROLYTIC CAPACITOR 100UF 6.3WV +/-20% *NO PB* ROHS COMPLIANT: YES
| Illinois Capacitor | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 107RSS6R3M | 70111666 | 84M4199 |
| Product Name | RADIAL LEAD LOW PROFILE Capacitors | Capacitor, Al Electrolytic;100uF;6.3VDC;+/-20%;Radial;6.3mmDia.;7.0mmL;7.9VDC | Electrolytic Capacitor 100Uf 6.3Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF |