Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 104MKP275K

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
104MKP275K
EMI/RFI SUPPRESSION Capacitors 104MKP275K
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Capacitor Polypropylene Pp Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor - 30K6566 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor
30K6566
Capacitor Polypropylene Pp Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor 30K6566
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 104MKP275K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
104MKP275K
Film Capacitors 104MKP275K
CAP FILM 0.1UF 10% 310VAC RADIAL

CAP FILM 0.1UF 10% 310VAC RADIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
Capacitor;0.1uF;Radial;Metallized Polypropy;275VAC;+/-10%;18mmL;12mmH;6mmT;1% D
70112086
Capacitor;0.1uF;Radial;Metallized Polypropy;275VAC;+/-10%;18mmL;12mmH;6mmT;1% D 70112086
Specifications Temperature Range: –40°C to +110°C Dissipation Factor: 1.0% Max. @ 1 kHz Applications EMI/RFI Suppression Antenna Coupling Line Bypass

Specifications

  • Temperature Range: –40°C to +110°C
  • Dissipation Factor: 1.0% Max. @ 1 kHz
    Applications
  • EMI/RFI Suppression
  • Antenna Coupling
  • Line Bypass
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MKP275K 30K6566 104MKP275K 70112086
Product Name EMI/RFI SUPPRESSION Capacitors Capacitor Polypropylene Pp Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Illinois Capacitor Film Capacitors Capacitor;0.1uF;Radial;Metallized Polypropy;275VAC;+/-10%;18mmL;12mmH;6mmT;1% D
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1896813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details