Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
FILM CAPACITOR, 0.15UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES
CAP FILM 0.15UF 10% 400VDC RAD
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 154MSR400K | 84M4346 | 70112379 | 154MSR400K |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitor, 0.15Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor | Capacitor;Polyester Metallized;Cap 0.15uF;Tol 10%;Vol-Rtg 400 VDC;Radial | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose |