Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 157LBB450M2CE

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
157LBB450M2CE
SNAP-IN/ SNAP MOUNT Capacitors 157LBB450M2CE
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Aluminum Electrolytic Capacitor 150Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor - 30K6642 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor
30K6642
Aluminum Electrolytic Capacitor 150Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor 30K6642
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, 20%, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor, Al Electrolytic;150uF;Snap-in;Radial;+/-20%;450WVDC;25mmDia.;-40degC
70111970
Capacitor, Al Electrolytic;150uF;Snap-in;Radial;+/-20%;450WVDC;25mmDia.;-40degC 70111970
Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 150 μF, 450 WVDC, 500 SVDC Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current Low Impedance

Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 150 μF, 450 WVDC, 500 SVDC

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 16 to 450 VDC
  • Load Life: 3000 Hours
  • High Ripple Current
  • Low Impedance
Supplier's Site

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 157LBB450M2CE 30K6642 70111970
Product Name SNAP-IN/ SNAP MOUNT Capacitors Aluminum Electrolytic Capacitor 150Uf, 450V, 20%, Snap-In; Capacitance Illinois Capacitor Capacitor, Al Electrolytic;150uF;Snap-in;Radial;+/-20%;450WVDC;25mmDia.;-40degC
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1730285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details