08055C473KAT2A/BKN -- CAPACITOR, CERAMIC;47000PF;CHIP;CASE 0805;+/-10%;50WVDC;SMD;X7R;CUT TAPE
AVX Corporation
Capacitor, Ceramic;47000pF;Chip;Case 0805;+/-10%;50WVDC;SMD;X7R;cut tape
08055C473KAT2A/BKN
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Description
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
Suppliers
Capacitor, Ceramic;47000pF;Chip;Case 0805;+/-10%;50WVDC;SMD;X7R;cut tape
70001152
EIA Class II Ceramic Materials — Temperature Stable
Operating Temperature Range — –55°C to +125°C
Temperature Characteristic — ±15%
- EIA Class II Ceramic Materials — Temperature Stable
- Operating Temperature Range — –55°C to +125°C
- Temperature Characteristic — ±15%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001152 |
|
Product Name
|
Capacitor, Ceramic;47000pF;Chip;Case 0805;+/-10%;50WVDC;SMD;X7R;cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition; Ceramic X7R
|
|
Capacitance Range
|
0.0470 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
4 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Applications
New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details