Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 104MKP275KD

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
104MKP275KD
EMI/RFI SUPPRESSION Capacitors 104MKP275KD
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Cap, 0.1Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 30K6567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
30K6567
Cap, 0.1Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 30K6567
CAP, 0.1UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYPROPYLENE, RADIAL, 0.1UF, 275VAC, 13X12X6
70112212
CAPACITOR, METALLIZED POLYPROPYLENE, RADIAL, 0.1UF, 275VAC, 13X12X6 70112212
Specifications Temperature Range: –40°C to +110°C Dissipation Factor: 1.0% Max. @ 1 kHz Applications EMI/RFI Suppression Antenna Coupling Line Bypass

Specifications

  • Temperature Range: –40°C to +110°C
  • Dissipation Factor: 1.0% Max. @ 1 kHz
    Applications
  • EMI/RFI Suppression
  • Antenna Coupling
  • Line Bypass
Supplier's Site
Film Capacitors - 104MKP275KD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
104MKP275KD
Film Capacitors 104MKP275KD
CAP FILM 0.1UF 10% 310VAC RADIAL

CAP FILM 0.1UF 10% 310VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MKP275KD 30K6567 70112212 104MKP275KD
Product Name EMI/RFI SUPPRESSION Capacitors Cap, 0.1Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor CAPACITOR, METALLIZED POLYPROPYLENE, RADIAL, 0.1UF, 275VAC, 13X12X6 Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers