Illinois Capacitor Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;65mA;2m 106CKS050M

Description
General Purpose Electrolytic Capacitor Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose
Description
General Purpose Electrolytic Capacitor Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;65mA;2m - 70111711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;65mA;2m
70111711
Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;65mA;2m 70111711
General Purpose Electrolytic Capacitor Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose

General Purpose Electrolytic Capacitor

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 6.3 to 450 VDC
  • Load Life: 2000 Hours
  • Small Size
  • General Purpose
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70111711
Product Name Capacitor, Al Electrolytic;10uF;50VDC;+/-20%;Radial;5mmDia.;11mmL;63VDC;65mA;2m
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers