Cornell Dubilier SNAP-IN/ SNAP MOUNT Capacitors 107LBB450M2BE

Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Description
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
SNAP-IN/ SNAP MOUNT Capacitors
107LBB450M2BE
SNAP-IN/ SNAP MOUNT Capacitors 107LBB450M2BE
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.

Fort Worth, TX, USA
Capacitor, Al Electrolytic;100uF;Snap-in;Radial;+/-20%;450WVDC;22mmDia.;-40degC
70111969
Capacitor, Al Electrolytic;100uF;Snap-in;Radial;+/-20%;450WVDC;22mmDia.;-40degC 70111969
Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 100 μF, 450 WVDC, 500 SVDC Temperature Range: –40°C to +85°C Working Voltage: 16 to 450 VDC Load Life: 3000 Hours High Ripple Current Low Impedance

Reduced Size Snap-Mount Aluminum Electrolytic Capacitor, 100 μF, 450 WVDC, 500 SVDC

  • Temperature Range: –40°C to +85°C
  • Working Voltage: 16 to 450 VDC
  • Load Life: 3000 Hours
  • High Ripple Current
  • Low Impedance
Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 107LBB450M2BE 70111969
Product Name SNAP-IN/ SNAP MOUNT Capacitors Capacitor, Al Electrolytic;100uF;Snap-in;Radial;+/-20%;450WVDC;22mmDia.;-40degC
Configuration / Form Factor Snap-In
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers