Cornell Dubilier GENERAL PURPOSE 106MWR250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
106MWR250K
GENERAL PURPOSE 106MWR250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor, Metallized Polyester;10uF;Axial;250WVDC;+/-10%;24.5mmDia.;46.5mmL
70111988
Capacitor, Metallized Polyester;10uF;Axial;250WVDC;+/-10%;24.5mmDia.;46.5mmL 70111988
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Film Capacitors - 106MWR250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
106MWR250K
Film Capacitors 106MWR250K
CAP FILM 10UF 10% 250VDC AXIAL

CAP FILM 10UF 10% 250VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 106MWR250K 70111988 106MWR250K
Product Name GENERAL PURPOSE Capacitor, Metallized Polyester;10uF;Axial;250WVDC;+/-10%;24.5mmDia.;46.5mmL Film Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers