Vishay Intertechnology, Inc. Ceramic Capacitors 1C20X7R473K050B

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1C20X7R473K050B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1C20X7R473K050B-ND
Ceramic Capacitors 1C20X7R473K050B-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.047uF 50V Capacitor
60-1C20X7R473K050B
0.047uF 50V Capacitor 60-1C20X7R473K050B
Cap Ceramic 0.047uF 50V X7R 10% Radial 5.08mm 125°C Bulk Product overview: 1C20X7R473K050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20X7R473K050B can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 50V X7R 10% Radial 5.08mm 125°C Bulk Product overview: 1C20X7R473K050B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1C20X7R473K050B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 02B662 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
02B662
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 02B662
CERAMIC CAPACITOR 0.047UF, 50V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF, 50V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:Monolythic 1C Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR,CERAMIC,RADIAL, .047UF, 10% TOLERANCE,50V - 70079320 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL, .047UF, 10% TOLERANCE,50V
70079320
CAPACITOR,CERAMIC,RADIAL, .047UF, 10% TOLERANCE,50V 70079320
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1C20X7R473K050B-ND 60-1C20X7R473K050B 02B662 70079320
Product Name Ceramic Capacitors 0.047uF 50V Capacitor Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay CAPACITOR,CERAMIC,RADIAL, .047UF, 10% TOLERANCE,50V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F639 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details