Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035A221FAT2A

Description
KYOCERA AVX 06035A221FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A221FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349630 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349630
MLCCs - Multilayer Ceramic Capacitors 1349630
KYOCERA AVX 06035A221FAT2A

KYOCERA AVX 06035A221FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356278 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356278
MLCCs - Multilayer Ceramic Capacitors 1356278
KYOCERA AVX 06035A221FAT2A

KYOCERA AVX 06035A221FAT2A

Supplier's Site
Ceramic Capacitors - 06035A221FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A221FAT2A
Ceramic Capacitors 06035A221FAT2A
CAP CER 220PF 50V C0G/NP0 0603

CAP CER 220PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx - 96M1274 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx
96M1274
Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx 96M1274
CERAMIC CAPACITOR 220PF 50V, C0G, 1%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 1%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4304 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
55J4304
Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 55J4304
CERAMIC CAPACITOR 220PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 1%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
CAPACITOR;CERAMIC;CAP 220PF; TOL+-1%; SMT;VOL-RTG 50V; C0G - 70001448 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP 220PF; TOL+-1%; SMT;VOL-RTG 50V; C0G
70001448
CAPACITOR;CERAMIC;CAP 220PF; TOL+-1%; SMT;VOL-RTG 50V; C0G 70001448
EIA Class I Ceramic Materials — Temperature Compensating Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±0.3%

  • EIA Class I Ceramic Materials — Temperature Compensating
  • Operating Temperature Range — –55°C to +125°C
  • Temperature Characteristic — ±0.3%
Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035A221FAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035A221FAT2A
50V 220pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349630 06035A221FAT2A 96M1274 55J4304 70001448 06035A221FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 220Pf 50V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx CAPACITOR;CERAMIC;CAP 220PF; TOL+-1%; SMT;VOL-RTG 50V; C0G Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details