Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ELECTROLYTIC CAPACITOR 10000UF 50WV +/-20% *NO PB* ROHS COMPLIANT: YES
LBA Series - For all general purpose high CV applications.
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBA050M2EE | 46M2024 | 70112278 |
| Product Name | SNAP-IN/ SNAP MOUNT Capacitors | Electrolytic Capacitor 10000Uf 50Wv +/-20% *no Pb* Rohs Compliant Illinois Capacitor | CAPACITOR,ALUMINUM ELECTROLYTIC, SNAP-MOUNT, 10000UF, 50V, 35X35 DXL |
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Snap Mount | ||
| Applications | General Purpose | ||
| Electrolytic Capacitors | Aluminum Electrolytic |