08055E104MAT2A/BKN -- CAPACITOR, CERAMIC;0.1UF;CHIP;CASE 0805;+/-20%;50WVDC;SMD;Z5U;CUT TAPE
AVX Corporation
Capacitor, Ceramic;0.1uF;Chip;Case 0805;+/-20%;50WVDC;SMD;Z5U;cut tape
08055E104MAT2A/BKN
Description
EIA Class II Ceramic Materials
Operating Temperature Range — +10°C to +85°C
Temperature Characteristic — +22%, –56%
Description
EIA Class II Ceramic Materials
Operating Temperature Range — +10°C to +85°C
Temperature Characteristic — +22%, –56%
Suppliers
Capacitor, Ceramic;0.1uF;Chip;Case 0805;+/-20%;50WVDC;SMD;Z5U;cut tape
70001175
EIA Class II Ceramic Materials
Operating Temperature Range — +10°C to +85°C
Temperature Characteristic — +22%, –56%
- EIA Class II Ceramic Materials
- Operating Temperature Range — +10°C to +85°C
- Temperature Characteristic — +22%, –56%
Supplier's Site
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
70001175 |
|
Product Name
|
Capacitor, Ceramic;0.1uF;Chip;Case 0805;+/-20%;50WVDC;SMD;Z5U;cut tape |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
Applications
|
General Purpose
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Range
|
0.1000 microF
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor; Through Hole
Technology
Film Capacitors
Capacitance Type
Fixed
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.50E-5 microF
View Details
6 suppliers