AVX Corporation SMD 16V 0.1uF Capacitor 0603YC104KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104KT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104KT Product overview: 0603YC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104KT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104KT Product overview: 0603YC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 0.1uF Capacitor
60-0603YC104KAT2A
SMD 16V 0.1uF Capacitor 60-0603YC104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104KT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104KT Product overview: 0603YC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104KT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104KT Product overview: 0603YC104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358353 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358353
MLCCs - Multilayer Ceramic Capacitors 1358353
KYOCERA AVX 0603YC104KAT2A

KYOCERA AVX 0603YC104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353656 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353656
MLCCs - Multilayer Ceramic Capacitors 1353656
KYOCERA AVX 0603YC104KAT2A

KYOCERA AVX 0603YC104KAT2A

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1176 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1176
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1176
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 24C9175 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
24C9175
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 24C9175
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 34M9350 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
34M9350
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 34M9350
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Ceramic; .1uF;10%;16V;Cut-Tape - 70002474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic; .1uF;10%;16V;Cut-Tape
70002474
Capacitor, Ceramic; .1uF;10%;16V;Cut-Tape 70002474
EIA Class II Ceramic Materials — Temperature Stable Operating Temperature Range — –55°C to +125°C Temperature Characteristic — ±15%

  • EIA Class II Ceramic Materials — Temperature Stable
  • Operating Temperature Range — –55°C to +125°C
  • Temperature Characteristic — ±15%
Supplier's Site
CAP CER 0.1UF 16V X7R 0603 - 66-0603YC104KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 16V X7R 0603
66-0603YC104KAT2A
CAP CER 0.1UF 16V X7R 0603 66-0603YC104KAT2A
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603YC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC104KAT2A
Ceramic Capacitors 0603YC104KAT2A
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0603YC104KAT2A 1358353 96M1176 24C9175 34M9350 70002474 66-0603YC104KAT2A 0603YC104KAT2A
Product Name SMD 16V 0.1uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic; .1uF;10%;16V;Cut-Tape CAP CER 0.1UF 16V X7R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1833418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details