2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
Cap Tant Solid 2.2uF 20V 10% (3.43 X 7.26mm) Axial 125°C Bulk Product overview: 150D225X9020A2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D225X9020A2BE3
CAP TANT 2.2UF 10% 20V AXIAL
CAP TANT 2.2UF 10% 20V AXIAL
Features
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D225X9020A2BE3-ND | 59-150D225X9020A2BE3 | 150D225X9020A2BE3 | 150D225X9020A2BE3 | 70212661 |
| Product Name | Tantalum Capacitors | 2.2uF 20V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAPACITOR, TANTALUM; 2.2 uF; 20 WVDC @ DEGC; 26 V; + 10%; A; AXIAL LEADED |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |