Vishay Precision Group 47uF 25V Capacitor 199D476X0025E6V1E3

Description
47uF 25V Tantalum Capacitor, Radial, 20% Tol, 125°C Product overview: 199D476X0025E6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X0025E6V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 25V Tantalum Capacitor, Radial, 20% Tol, 125°C Product overview: 199D476X0025E6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X0025E6V1E 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 25V Capacitor
59-199D476X0025E6V1E3
47uF 25V Capacitor 59-199D476X0025E6V1E3
47uF 25V Tantalum Capacitor, Radial, 20% Tol, 125°C Product overview: 199D476X0025E6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X0025E6V1E 3 can be used for catalog matching and distributor lookup.

47uF 25V Tantalum Capacitor, Radial, 20% Tol, 125°C Product overview: 199D476X0025E6V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D476X0025E6V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 199D476X0025E6V1E3 - 905650-199D476X0025E6V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 199D476X0025E6V1E3
905650-199D476X0025E6V1E3
Tantalum Capacitors - 199D476X0025E6V1E3 905650-199D476X0025E6V1E3
Manufacturer: Vishay Win Source Part Number: 905650-199D476X0025E 6V1E3 Series: TANTALEX®, 199D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 25 V Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0040

Manufacturer: Vishay
Win Source Part Number: 905650-199D476X0025E6V1E3
Series: TANTALEX®, 199D
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 25 V Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040

Buy Now Datasheet
Tantalum Capacitors - 199D476X0025E6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D476X0025E6V1E3-ND
Tantalum Capacitors 199D476X0025E6V1E3-ND
47µF Conformal Coated Tantalum Capacitors 25V Radial

47µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay - 99M0599 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay
99M0599
Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay 99M0599
TANTALUM CAPACITOR, 47UF, 25V, RADIAL 20%; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, RADIAL 20%; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor; Tantalum; Cap 47 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case E - 70212761 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 47 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case E
70212761
Capacitor; Tantalum; Cap 47 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case E 70212761
Capacitor; Tantalum; Cap 47 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case E

Capacitor; Tantalum; Cap 47 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case E

Supplier's Site
Tantalum Capacitors - 199D476X0025E6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D476X0025E6V1E3
Tantalum Capacitors 199D476X0025E6V1E3
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D476X0025E6V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D476X0025E6V1E3
Capacitors - Tantalum Capacitors 199D476X0025E6V1E3
CAP TANT 47UF 20% 25V RADIAL

CAP TANT 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-199D476X0025E6V1E3 905650-199D476X0025E6V1E3 199D476X0025E6V1E3-ND 99M0599 70212761 199D476X0025E6V1E3 199D476X0025E6V1E3
Product Name 47uF 25V Capacitor Tantalum Capacitors - 199D476X0025E6V1E3 Tantalum Capacitors Tantalum Capacitor, 47Uf, 25V, Radial 20%; Capacitance Vishay Capacitor; Tantalum; Cap 47 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case E Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers