Cornell Dubilier GENERAL PURPOSE FILM Capacitors 154MSR250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
154MSR250K
GENERAL PURPOSE FILM Capacitors 154MSR250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor;Polyester Metallized;Cap 0.15uF;Tol 10%;Vol-Rtg 250 VDC;Radial
70112376
Capacitor;Polyester Metallized;Cap 0.15uF;Tol 10%;Vol-Rtg 250 VDC;Radial 70112376
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 100 to 1,000 VDC
  • Voltage, Alternating Current: 63 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Film Capacitors - 154MSR250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
154MSR250K
Film Capacitors 154MSR250K
CAP FILM 0.15UF 10% 250VDC RAD

CAP FILM 0.15UF 10% 250VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.15Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 84M4345 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.15Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
84M4345
Film Capacitor, 0.15Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 84M4345
FILM CAPACITOR, 0.15UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 0.15UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 154MSR250K 70112376 154MSR250K 84M4345
Product Name GENERAL PURPOSE FILM Capacitors Capacitor;Polyester Metallized;Cap 0.15uF;Tol 10%;Vol-Rtg 250 VDC;Radial Film Capacitors Film Capacitor, 0.15Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details